Vishay Intertechnology, Inc. RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKR6

Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/2W 1% AXIAL - CMF551K2400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/2W 1% AXIAL
CMF551K2400FKR6
RES 1.24K OHM 1/2W 1% AXIAL CMF551K2400FKR6
RES 1.24Kohm 1/2W 1% AXIAL

RES 1.24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2400FKR6-ND
Through Hole Resistors CMF551K2400FKR6-ND
1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6021
Resistor,metal Film,12.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6021
Resistor,Metal Film,12.4KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.4KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2400FKR6 CMF551K2400FKR6-ND 40C6021
Product Name RES 1.24K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers