Vishay Intertechnology, Inc. RES 1.23K OHM 1/2W 0.1% AXIAL CMF551K2300BHEB

Description
RES 1.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.23K OHM 1/2W 0.1% AXIAL - CMF551K2300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.23K OHM 1/2W 0.1% AXIAL
CMF551K2300BHEB
RES 1.23K OHM 1/2W 0.1% AXIAL CMF551K2300BHEB
RES 1.23Kohm 1/2W 0.1% AXIAL

RES 1.23Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2300BHEB-ND
Through Hole Resistors CMF551K2300BHEB-ND
1.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.23K .1% T-2 Eb E3 Vishay - 67P8919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.23K .1% T-2 Eb E3 Vishay
67P8919
Cmf-55 1.23K .1% T-2 Eb E3 Vishay 67P8919
CMF-55 1.23K .1% T-2 EB e3

CMF-55 1.23K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2300BHEB CMF551K2300BHEB-ND 67P8919
Product Name RES 1.23K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.23K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers