Vishay Intertechnology, Inc. RES 1.21K OHM 1/2W 1% AXIAL CMF551K2100FKBF

Description
RES 1.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/2W 1% AXIAL - CMF551K2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/2W 1% AXIAL
CMF551K2100FKBF
RES 1.21K OHM 1/2W 1% AXIAL CMF551K2100FKBF
RES 1.21Kohm 1/2W 1% AXIAL

RES 1.21Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100FKBF-ND
Through Hole Resistors CMF551K2100FKBF-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 85H0681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
85H0681
Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 85H0681
Resistor,Metal Film,1.21KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.21KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2100FKBF CMF551K2100FKBF-ND 85H0681
Product Name RES 1.21K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers