Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2100BERE70

Description
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100BERE70-ND
Through Hole Resistors CMF551K2100BERE70-ND
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21K OHM 1/2W 0.1% AXIAL - CMF551K2100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/2W 0.1% AXIAL
CMF551K2100BERE70
RES 1.21K OHM 1/2W 0.1% AXIAL CMF551K2100BERE70
RES 1.21Kohm 1/2W 0.1% AXIAL

RES 1.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 1.21 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.21 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5983
Cmf55, 1.21 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5983
CMF55, 1.21 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 1.21 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2100BERE70-ND CMF551K2100BERE70 40C5983
Product Name Through Hole Resistors RES 1.21K OHM 1/2W 0.1% AXIAL Cmf55, 1.21 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details