Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2100BEEA

Description
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2100BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2100BEEA-ND
Through Hole Resistors CMF551K2100BEEA-ND
1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21K OHM 1/2W 0.1% AXIAL - CMF551K2100BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/2W 0.1% AXIAL
CMF551K2100BEEA
RES 1.21K OHM 1/2W 0.1% AXIAL CMF551K2100BEEA
RES 1.21Kohm 1/2W 0.1% AXIAL

RES 1.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.21K .1% T-9 Ea E3 Vishay - 67P8902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.21K .1% T-9 Ea E3 Vishay
67P8902
Cmf-55 1.21K .1% T-9 Ea E3 Vishay 67P8902
CMF-55 1.21K .1% T-9 EA e3

CMF-55 1.21K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2100BEEA-ND CMF551K2100BEEA 67P8902
Product Name Through Hole Resistors RES 1.21K OHM 1/2W 0.1% AXIAL Cmf-55 1.21K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers