Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 5% AXIAL CMF551K2000JLEK

Description
RES 1.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 5% AXIAL - CMF551K2000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 5% AXIAL
CMF551K2000JLEK
RES 1.2K OHM 1/2W 5% AXIAL CMF551K2000JLEK
RES 1.2Kohm 1/2W 5% AXIAL

RES 1.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000JLEK-ND
Through Hole Resistors CMF551K2000JLEK-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2K 5% T-0 Ek E3 Vishay - 67P8901 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K 5% T-0 Ek E3 Vishay
67P8901
Cmf-55 1.2K 5% T-0 Ek E3 Vishay 67P8901
CMF-55 1.2K 5% T-0 EK e3

CMF-55 1.2K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000JLEK CMF551K2000JLEK-ND 67P8901
Product Name RES 1.2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.2K 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details