Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 1% AXIAL CMF551K2000FEBF

Description
RES 1.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 1% AXIAL - CMF551K2000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 1% AXIAL
CMF551K2000FEBF
RES 1.2K OHM 1/2W 1% AXIAL CMF551K2000FEBF
RES 1.2Kohm 1/2W 1% AXIAL

RES 1.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000FEBF-ND
Through Hole Resistors CMF551K2000FEBF-ND
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.2 Kohm, +/1 Percent, 25 Ppm Vishay - 40C5970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.2 Kohm, +/1 Percent, 25 Ppm Vishay
40C5970
Cmf55, 1.2 Kohm, +/1 Percent, 25 Ppm Vishay 40C5970
CMF55, 1.2 kOhm, +/- 1 Percent, 25 ppm

CMF55, 1.2 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000FEBF CMF551K2000FEBF-ND 40C5970
Product Name RES 1.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.2 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details