Vishay Intertechnology, Inc. Through Hole Resistors CMF551K2000DHR6

Description
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K2000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000DHR6-ND
Through Hole Resistors CMF551K2000DHR6-ND
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/2W 0.5% AXIAL - CMF551K2000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.5% AXIAL
CMF551K2000DHR6
RES 1.2K OHM 1/2W 0.5% AXIAL CMF551K2000DHR6
RES 1.2Kohm 1/2W 0.5% AXIAL

RES 1.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,1.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5966
Resistor,metal Film,1.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5966
Resistor,Metal Film,1.2KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000DHR6-ND CMF551K2000DHR6 40C5966
Product Name Through Hole Resistors RES 1.2K OHM 1/2W 0.5% AXIAL Resistor,metal Film,1.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details