Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 0.5% AXIAL CMF551K2000DHEA

Description
RES 1.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 0.5% AXIAL - CMF551K2000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.5% AXIAL
CMF551K2000DHEA
RES 1.2K OHM 1/2W 0.5% AXIAL CMF551K2000DHEA
RES 1.2Kohm 1/2W 0.5% AXIAL

RES 1.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000DHEA-ND
Through Hole Resistors CMF551K2000DHEA-ND
1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2K .5% T-2 Ea E3 Vishay - 67P8890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K .5% T-2 Ea E3 Vishay
67P8890
Cmf-55 1.2K .5% T-2 Ea E3 Vishay 67P8890
CMF-55 1.2K .5% T-2 EA e3

CMF-55 1.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000DHEA CMF551K2000DHEA-ND 67P8890
Product Name RES 1.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details