Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 0.1% AXIAL CMF551K2000BHRE

Description
RES 1.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 0.1% AXIAL - CMF551K2000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 0.1% AXIAL
CMF551K2000BHRE
RES 1.2K OHM 1/2W 0.1% AXIAL CMF551K2000BHRE
RES 1.2Kohm 1/2W 0.1% AXIAL

RES 1.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K2000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K2000BHRE-ND
Through Hole Resistors CMF551K2000BHRE-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2K .1% T-2 R36 Vishay - 67P8889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2K .1% T-2 R36 Vishay
67P8889
Cmf-55 1.2K .1% T-2 R36 Vishay 67P8889
CMF-55 1.2K .1% T-2 R36

CMF-55 1.2K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K2000BHRE CMF551K2000BHRE-ND 67P8889
Product Name RES 1.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.2K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers