Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1800FKR670

Description
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800FKR670-ND
Through Hole Resistors CMF551K1800FKR670-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.18K OHM 1/2W 1% AXIAL - CMF551K1800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
CMF551K1800FKR670
RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FKR670
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.18K 1% T-1 Re6 Vishay - 67P8880 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.18K 1% T-1 Re6 Vishay
67P8880
Cmf-55-70 1.18K 1% T-1 Re6 Vishay 67P8880
CMF-55-70 1.18K 1% T-1 RE6

CMF-55-70 1.18K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800FKR670-ND CMF551K1800FKR670 67P8880
Product Name Through Hole Resistors RES 1.18K OHM 1/2W 1% AXIAL Cmf-55-70 1.18K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details