Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FKEA

Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 1% AXIAL - CMF551K1800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
CMF551K1800FKEA
RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FKEA
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800FKEA-ND
Through Hole Resistors CMF551K1800FKEA-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.18K 1% T-1 Ea E3 Vishay - 48P5778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18K 1% T-1 Ea E3 Vishay
48P5778
Cmf-55 1.18K 1% T-1 Ea E3 Vishay 48P5778
CMF-55 1.18K 1% T-1 EA e3

CMF-55 1.18K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800FKEA CMF551K1800FKEA-ND 48P5778
Product Name RES 1.18K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.18K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details