Vishay Intertechnology, Inc. RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FHR6

Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/2W 1% AXIAL - CMF551K1800FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/2W 1% AXIAL
CMF551K1800FHR6
RES 1.18K OHM 1/2W 1% AXIAL CMF551K1800FHR6
RES 1.18Kohm 1/2W 1% AXIAL

RES 1.18Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1800FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1800FHR6-ND
Through Hole Resistors CMF551K1800FHR6-ND
1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.18K 1% T-2 Re6 Vishay - 67P8876 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18K 1% T-2 Re6 Vishay
67P8876
Cmf-55 1.18K 1% T-2 Re6 Vishay 67P8876
CMF-55 1.18K 1% T-2 RE6

CMF-55 1.18K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1800FHR6 CMF551K1800FHR6-ND 67P8876
Product Name RES 1.18K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.18K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details