Vishay Intertechnology, Inc. RES 1.17K OHM 1/2W 0.1% AXIAL CMF551K1700BHR6

Description
RES 1.17Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/2W 0.1% AXIAL - CMF551K1700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/2W 0.1% AXIAL
CMF551K1700BHR6
RES 1.17K OHM 1/2W 0.1% AXIAL CMF551K1700BHR6
RES 1.17Kohm 1/2W 0.1% AXIAL

RES 1.17Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1700BHR6-ND
Through Hole Resistors CMF551K1700BHR6-ND
1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5940
Resistor,metal Film,11.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5940
Resistor,Metal Film,11.7KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.7KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1700BHR6 CMF551K1700BHR6-ND 40C5940
Product Name RES 1.17K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,11.7Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers