Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1500FKRE

Description
1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500FKRE-ND
Through Hole Resistors CMF551K1500FKRE-ND
1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.15K OHM 1/2W 1% AXIAL - CMF551K1500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 1% AXIAL
CMF551K1500FKRE
RES 1.15K OHM 1/2W 1% AXIAL CMF551K1500FKRE
RES 1.15Kohm 1/2W 1% AXIAL

RES 1.15Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.15K 1% T-1 R36 Vishay - 67P8853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.15K 1% T-1 R36 Vishay
67P8853
Cmf-55 1.15K 1% T-1 R36 Vishay 67P8853
CMF-55 1.15K 1% T-1 R36

CMF-55 1.15K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1500FKRE-ND CMF551K1500FKRE 67P8853
Product Name Through Hole Resistors RES 1.15K OHM 1/2W 1% AXIAL Cmf-55 1.15K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details