RESISTOR, METAL FILM, 0.5 W, 0.1 %, 50 ppm, 1150 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF551K1500BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1150 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1150 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K1500BHEB can be used for catalog matching and distributor lookup.
1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.15K OHM 1/2W 0.1% AXIAL
Metal Film Resistors - Through Hole 1/4watt 1.15Kohms 0.1%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF551K1500BHEB | 541-CMF551K1500BHEBTR-ND | CMF551K1500BHEB |
| Product Name | Through-Hole 0.5 W 1150 ohm Resistor | Through Hole Resistors | Metal Film Resistors - |
| Resistance Range | 1150 ohms | 1150 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts | ||
| Standards and Certifications | RoHS |