Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BHBF

Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 0.1% AXIAL - CMF551K1500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 0.1% AXIAL
CMF551K1500BHBF
RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BHBF
RES 1.15Kohm 1/2W 0.1% AXIAL

RES 1.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500BHBF-ND
Through Hole Resistors CMF551K1500BHBF-ND
1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5924
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5924
Resistor,Metal Film,11.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1500BHBF CMF551K1500BHBF-ND 40C5924
Product Name RES 1.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers