Vishay Intertechnology, Inc. RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BERE

Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/2W 0.1% AXIAL - CMF551K1500BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/2W 0.1% AXIAL
CMF551K1500BERE
RES 1.15K OHM 1/2W 0.1% AXIAL CMF551K1500BERE
RES 1.15Kohm 1/2W 0.1% AXIAL

RES 1.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1500BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1500BERE-ND
Through Hole Resistors CMF551K1500BERE-ND
1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1500BERE CMF551K1500BERE-ND
Product Name RES 1.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers