Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 1% AXIAL CMF551K1300FKR670

Description
RES 1.13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 1% AXIAL - CMF551K1300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 1% AXIAL
CMF551K1300FKR670
RES 1.13K OHM 1/2W 1% AXIAL CMF551K1300FKR670
RES 1.13Kohm 1/2W 1% AXIAL

RES 1.13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300FKR670-ND
Through Hole Resistors CMF551K1300FKR670-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.13K 1% T-1 Re6 Vishay - 67P8838 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.13K 1% T-1 Re6 Vishay
67P8838
Cmf-55-70 1.13K 1% T-1 Re6 Vishay 67P8838
CMF-55-70 1.13K 1% T-1 RE6

CMF-55-70 1.13K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300FKR670 CMF551K1300FKR670-ND 67P8838
Product Name RES 1.13K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.13K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers