Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 1% AXIAL CMF551K1300FHEB

Description
RES 1.13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 1% AXIAL - CMF551K1300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 1% AXIAL
CMF551K1300FHEB
RES 1.13K OHM 1/2W 1% AXIAL CMF551K1300FHEB
RES 1.13Kohm 1/2W 1% AXIAL

RES 1.13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.13KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.13KHFCT-ND
Through Hole Resistors CMF1.13KHFCT-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.13KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.13KHFTR-ND
Through Hole Resistors CMF1.13KHFTR-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.13K 1% T-2 Eb E3 Vishay - 67P8832 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.13K 1% T-2 Eb E3 Vishay
67P8832
Cmf-55 1.13K 1% T-2 Eb E3 Vishay 67P8832
CMF-55 1.13K 1% T-2 EB e3

CMF-55 1.13K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300FHEB CMF1.13KHFCT-ND 67P8832
Product Name RES 1.13K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.13K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details