Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.5% AXIAL CMF551K1300DHRE

Description
RES 1.13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.5% AXIAL - CMF551K1300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.5% AXIAL
CMF551K1300DHRE
RES 1.13K OHM 1/2W 0.5% AXIAL CMF551K1300DHRE
RES 1.13Kohm 1/2W 0.5% AXIAL

RES 1.13Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300DHRE-ND
Through Hole Resistors CMF551K1300DHRE-ND
1.13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K1300DHRE CMF551K1300DHRE-ND
Product Name RES 1.13K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details