Vishay Intertechnology, Inc. Through Hole Resistors CMF551K1300CHEK

Description
1.13 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K1300CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300CHEK-ND
Through Hole Resistors CMF551K1300CHEK-ND
1.13 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.13K OHM 1/2W 0.25% AXIAL - CMF551K1300CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.25% AXIAL
CMF551K1300CHEK
RES 1.13K OHM 1/2W 0.25% AXIAL CMF551K1300CHEK
RES 1.13Kohm 1/2W 0.25% AXIAL

RES 1.13Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 1.13K .25% T-2 Ek E3 Vishay - 67P8831 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.13K .25% T-2 Ek E3 Vishay
67P8831
Cmf-55 1.13K .25% T-2 Ek E3 Vishay 67P8831
CMF-55 1.13K .25% T-2 EK e3

CMF-55 1.13K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300CHEK-ND CMF551K1300CHEK 67P8831
Product Name Through Hole Resistors RES 1.13K OHM 1/2W 0.25% AXIAL Cmf-55 1.13K .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details