Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BER670

Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.1% AXIAL - CMF551K1300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.1% AXIAL
CMF551K1300BER670
RES 1.13K OHM 1/2W 0.1% AXIAL CMF551K1300BER670
RES 1.13Kohm 1/2W 0.1% AXIAL

RES 1.13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1300BER670-ND
Through Hole Resistors CMF551K1300BER670-ND
1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5909
Resistor,metal Film,11.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5909
Resistor,Metal Film,11.3KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,11.3KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1300BER670 CMF551K1300BER670-ND 40C5909
Product Name RES 1.13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details