Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 1% AXIAL CMF551K1000FHR6

Description
RES 1.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 1% AXIAL - CMF551K1000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 1% AXIAL
CMF551K1000FHR6
RES 1.1K OHM 1/2W 1% AXIAL CMF551K1000FHR6
RES 1.1Kohm 1/2W 1% AXIAL

RES 1.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000FHR6-ND
Through Hole Resistors CMF551K1000FHR6-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,11Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C5893 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,11Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C5893
Res,metal Film,11Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C5893
RES,Metal Film,11KOhms,250WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,11KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000FHR6 CMF551K1000FHR6-ND 40C5893
Product Name RES 1.1K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,11Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details