Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 0.1% AXIAL CMF551K1000BEEB

Description
RES 1.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 0.1% AXIAL - CMF551K1000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 0.1% AXIAL
CMF551K1000BEEB
RES 1.1K OHM 1/2W 0.1% AXIAL CMF551K1000BEEB
RES 1.1Kohm 1/2W 0.1% AXIAL

RES 1.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K1000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K1000BEEB-ND
Through Hole Resistors CMF551K1000BEEB-ND
1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1K .1% T-9 Eb E3 Vishay - 67P8800 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1K .1% T-9 Eb E3 Vishay
67P8800
Cmf-55 1.1K .1% T-9 Eb E3 Vishay 67P8800
CMF-55 1.1K .1% T-9 EB e3

CMF-55 1.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K1000BEEB CMF551K1000BEEB-ND 67P8800
Product Name RES 1.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details