Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0700FHEB70

Description
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0700FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700FHEB70-ND
Through Hole Resistors CMF551K0700FHEB70-ND
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.07K OHM 1/2W 1% AXIAL - CMF551K0700FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% AXIAL
CMF551K0700FHEB70
RES 1.07K OHM 1/2W 1% AXIAL CMF551K0700FHEB70
RES 1.07Kohm 1/2W 1% AXIAL

RES 1.07Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.07K 1% T-2 Eb E3 Vishay - 67P8787 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.07K 1% T-2 Eb E3 Vishay
67P8787
Cmf-55-70 1.07K 1% T-2 Eb E3 Vishay 67P8787
CMF-55-70 1.07K 1% T-2 EB e3

CMF-55-70 1.07K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700FHEB70-ND CMF551K0700FHEB70 67P8787
Product Name Through Hole Resistors RES 1.07K OHM 1/2W 1% AXIAL Cmf-55-70 1.07K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details