Vishay Intertechnology, Inc. RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BEEA

Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/2W 0.1% AXIAL - CMF551K0700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 0.1% AXIAL
CMF551K0700BEEA
RES 1.07K OHM 1/2W 0.1% AXIAL CMF551K0700BEEA
RES 1.07Kohm 1/2W 0.1% AXIAL

RES 1.07Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0700BEEA-ND
Through Hole Resistors CMF551K0700BEEA-ND
1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.07K .1% T-9 Ea E3 Vishay - 67P8781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.07K .1% T-9 Ea E3 Vishay
67P8781
Cmf-55 1.07K .1% T-9 Ea E3 Vishay 67P8781
CMF-55 1.07K .1% T-9 EA e3

CMF-55 1.07K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0700BEEA CMF551K0700BEEA-ND 67P8781
Product Name RES 1.07K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.07K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers