Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0500FHEB

Description
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.05KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.05KHFCT-ND
Through Hole Resistors CMF1.05KHFCT-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.05KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.05KHFTR-ND
Through Hole Resistors CMF1.05KHFTR-ND
1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.05K OHM 1/2W 1% AXIAL - CMF551K0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 1% AXIAL
CMF551K0500FHEB
RES 1.05K OHM 1/2W 1% AXIAL CMF551K0500FHEB
RES 1.05Kohm 1/2W 1% AXIAL

RES 1.05Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.05K 1% T-2 Eb E3 Vishay - 67P8776 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K 1% T-2 Eb E3 Vishay
67P8776
Cmf-55 1.05K 1% T-2 Eb E3 Vishay 67P8776
CMF-55 1.05K 1% T-2 EB e3

CMF-55 1.05K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.05KHFCT-ND CMF551K0500FHEB 67P8776
Product Name Through Hole Resistors RES 1.05K OHM 1/2W 1% AXIAL Cmf-55 1.05K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers