Vishay Intertechnology, Inc. RES 1.05K OHM 1/2W 0.5% AXIAL CMF551K0500DHEB

Description
RES 1.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/2W 0.5% AXIAL - CMF551K0500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/2W 0.5% AXIAL
CMF551K0500DHEB
RES 1.05K OHM 1/2W 0.5% AXIAL CMF551K0500DHEB
RES 1.05Kohm 1/2W 0.5% AXIAL

RES 1.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0500DHEB-ND
Through Hole Resistors CMF551K0500DHEB-ND
1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05K .5% T-2 Eb E3 Vishay - 67P8773 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05K .5% T-2 Eb E3 Vishay
67P8773
Cmf-55 1.05K .5% T-2 Eb E3 Vishay 67P8773
CMF-55 1.05K .5% T-2 EB e3

CMF-55 1.05K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0500DHEB CMF551K0500DHEB-ND 67P8773
Product Name RES 1.05K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.05K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details