Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0200BHEK

Description
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0200BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200BHEK-ND
Through Hole Resistors CMF551K0200BHEK-ND
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K0200BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K0200BHEK
Metal Film Resistors - CMF551K0200BHEK
Metal Film Resistors - Through Hole 1/4watt 1.02Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.02Kohms 0.1%

Supplier's Site
Cmf-55 1.02K .1% T-2 Ek E3 Vishay - 67P8741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .1% T-2 Ek E3 Vishay
67P8741
Cmf-55 1.02K .1% T-2 Ek E3 Vishay 67P8741
CMF-55 1.02K .1% T-2 EK e3

CMF-55 1.02K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200BHEK-ND CMF551K0200BHEK 67P8741
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.02K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers