Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0200BEBF

Description
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0200BEBF-ND
Through Hole Resistors CMF551K0200BEBF-ND
1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.02K OHM 1/2W 0.1% AXIAL - CMF551K0200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/2W 0.1% AXIAL
CMF551K0200BEBF
RES 1.02K OHM 1/2W 0.1% AXIAL CMF551K0200BEBF
RES 1.02Kohm 1/2W 0.1% AXIAL

RES 1.02Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.02K .1% T-9 B14 Vishay - 67P8737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.02K .1% T-9 B14 Vishay
67P8737
Cmf-55 1.02K .1% T-9 B14 Vishay 67P8737
CMF-55 1.02K .1% T-9 B14

CMF-55 1.02K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0200BEBF-ND CMF551K0200BEBF 67P8737
Product Name Through Hole Resistors RES 1.02K OHM 1/2W 0.1% AXIAL Cmf-55 1.02K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details