Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0100BEBF

Description
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0100BEBF-ND
Through Hole Resistors CMF551K0100BEBF-ND
1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.01K OHM 1/2W 0.1% AXIAL - CMF551K0100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/2W 0.1% AXIAL
CMF551K0100BEBF
RES 1.01K OHM 1/2W 0.1% AXIAL CMF551K0100BEBF
RES 1.01Kohm 1/2W 0.1% AXIAL

RES 1.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,10.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5805
Resistor,metal Film,10.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5805
Resistor,Metal Film,10.1KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.1KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0100BEBF-ND CMF551K0100BEBF 40C5805
Product Name Through Hole Resistors RES 1.01K OHM 1/2W 0.1% AXIAL Resistor,metal Film,10.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details