Vishay Precision Group 0.5W Resistor CMF551K0000FKEB

Description
1kR Metal Film Resistor, 0.5W, 1%, 100ppm, Axial Product overview: CMF551K0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR Metal Film Resistor, 0.5W, 1%, 100ppm, Axial Product overview: CMF551K0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 53-CMF551K0000FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF551K0000FKEB
0.5W Resistor 53-CMF551K0000FKEB
1kR Metal Film Resistor, 0.5W, 1%, 100ppm, Axial Product overview: CMF551K0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEB can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 0.5W, 1%, 100ppm, Axial Product overview: CMF551K0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 1/2W 1% AXIAL - CMF551K0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W 1% AXIAL
CMF551K0000FKEB
RES 1.00K OHM 1/2W 1% AXIAL CMF551K0000FKEB
RES 1.00Kohm 1/2W 1% AXIAL

RES 1.00Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHGCT-ND
Through Hole Resistors CMF1.00KHGCT-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHGTR-ND
Through Hole Resistors CMF1.00KHGTR-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay - 48P5759 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
48P5759
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay 48P5759
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8107
Resistor, Metal Film, 1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8107
RESISTOR, METAL FILM, 1 KOHM, 500 MW, 1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

RESISTOR, METAL FILM, 1 KOHM, 500 MW, 1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF551K0000FKEB CMF551K0000FKEB CMF1.00KHGCT-ND 48P5759 83R8107
Product Name 0.5W Resistor RES 1.00K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay Resistor, Metal Film, 1 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details