Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0000DHEK

Description
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K0000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000DHEK-ND
Through Hole Resistors CMF551K0000DHEK-ND
1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/2W 0.5% AXIAL - CMF551K0000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.5% AXIAL
CMF551K0000DHEK
RES 1K OHM 1/2W 0.5% AXIAL CMF551K0000DHEK
RES 1Kohm 1/2W 0.5% AXIAL

RES 1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1K .5% T-2 Ek E3 Vishay - 67P8695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K .5% T-2 Ek E3 Vishay
67P8695
Cmf-55 1K .5% T-2 Ek E3 Vishay 67P8695
CMF-55 1K .5% T-2 EK e3

CMF-55 1K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000DHEK-ND CMF551K0000DHEK 67P8695
Product Name Through Hole Resistors RES 1K OHM 1/2W 0.5% AXIAL Cmf-55 1K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers