Vishay Intertechnology, Inc. RES 19.9 OHM 1/2W 1% AXIAL CMF5519R900FHBF

Description
RES 19.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.9 OHM 1/2W 1% AXIAL - CMF5519R900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.9 OHM 1/2W 1% AXIAL
CMF5519R900FHBF
RES 19.9 OHM 1/2W 1% AXIAL CMF5519R900FHBF
RES 19.9ohm 1/2W 1% AXIAL

RES 19.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519R900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R900FHBF-ND
Through Hole Resistors CMF5519R900FHBF-ND
19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.9 1% T-2 B14 Vishay - 68P2670 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.9 1% T-2 B14 Vishay
68P2670
Cmf-55 19.9 1% T-2 B14 Vishay 68P2670
CMF-55 19.9 1% T-2 B14

CMF-55 19.9 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R900FHBF CMF5519R900FHBF-ND 68P2670
Product Name RES 19.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 19.9 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.9 ohms 19.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers