Vishay Intertechnology, Inc. Through Hole Resistors CMF5519R600FKEK

Description
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519R600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R600FKEK-ND
Through Hole Resistors CMF5519R600FKEK-ND
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6 OHM 1/2W 1% AXIAL - CMF5519R600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/2W 1% AXIAL
CMF5519R600FKEK
RES 19.6 OHM 1/2W 1% AXIAL CMF5519R600FKEK
RES 19.6ohm 1/2W 1% AXIAL

RES 19.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 19.6 1% T-1 Ek E3 Vishay - 48P6198 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6 1% T-1 Ek E3 Vishay
48P6198
Cmf-55 19.6 1% T-1 Ek E3 Vishay 48P6198
CMF-55 19.6 1% T-1 EK e3

CMF-55 19.6 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R600FKEK-ND CMF5519R600FKEK 48P6198
Product Name Through Hole Resistors RES 19.6 OHM 1/2W 1% AXIAL Cmf-55 19.6 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details