Vishay Intertechnology, Inc. Metal Film Resistors - CMF5519R600FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5519R600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519R600FKBF
Metal Film Resistors - CMF5519R600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5519R600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R600FKBF-ND
Through Hole Resistors CMF5519R600FKBF-ND
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9637
Resistor,metal Film,19.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9637
Resistor,Metal Film,19.6Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,19.6Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R600FKBF CMF5519R600FKBF-ND 40C9637
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,19.6Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details