Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5518K200FHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 18.2K 1% T-2 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 18.2K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5518K200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5518K200FHEA
Vishay/DaleMetal Film Resistors - CMF5518K200FHEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 18.2K 1% T-2 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 18.2K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF5518K200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200FHEA-ND
Through Hole Resistors CMF5518K200FHEA-ND
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5518K200FHEA CMF5518K200FHEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details