Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 0.5% AXIAL CMF5518K200DHR6

Description
RES 18.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 0.5% AXIAL - CMF5518K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 0.5% AXIAL
CMF5518K200DHR6
RES 18.2K OHM 1/2W 0.5% AXIAL CMF5518K200DHR6
RES 18.2Kohm 1/2W 0.5% AXIAL

RES 18.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200DHR6-ND
Through Hole Resistors CMF5518K200DHR6-ND
18.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5518K200DHR6 CMF5518K200DHR6-ND
Product Name RES 18.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details