Vishay Intertechnology, Inc. RES 18K OHM 1/2W 0.1% AXIAL CMF5518K000BHEK

Description
RES 18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/2W 0.1% AXIAL - CMF5518K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 0.1% AXIAL
CMF5518K000BHEK
RES 18K OHM 1/2W 0.1% AXIAL CMF5518K000BHEK
RES 18Kohm 1/2W 0.1% AXIAL

RES 18Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000BHEK-ND
Through Hole Resistors CMF5518K000BHEK-ND
18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18K .1% T-2 Ek E3 Vishay - 68P2350 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18K .1% T-2 Ek E3 Vishay
68P2350
Cmf-55 18K .1% T-2 Ek E3 Vishay 68P2350
CMF-55 18K .1% T-2 EK e3

CMF-55 18K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K000BHEK CMF5518K000BHEK-ND 68P2350
Product Name RES 18K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details