Vishay Intertechnology, Inc. Through Hole Resistors CMF55187K00BHR6

Description
187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55187K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00BHR6-ND
Through Hole Resistors CMF55187K00BHR6-ND
187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55187K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55187K00BHR6
Metal Film Resistors - CMF55187K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.87Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.87Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9546
Resistor,metal Film,1.87Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9546
Resistor,Metal Film,1.87MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.87MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00BHR6-ND CMF55187K00BHR6 40C9546
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.87Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details