Vishay Precision Group Cmf55, 187 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF55187K00BER7

Description
CMF55, 187 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 187 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 187 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 187 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9541
Cmf55, 187 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9541
CMF55, 187 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 187 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C9541
Product Name Cmf55, 187 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details