Vishay Intertechnology, Inc. Through Hole Resistors CMF55185R00FKBF

Description
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55185R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55185R00FKBF-ND
Through Hole Resistors CMF55185R00FKBF-ND
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 185 OHM 1/2W 1% AXIAL - CMF55185R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 185 OHM 1/2W 1% AXIAL
CMF55185R00FKBF
RES 185 OHM 1/2W 1% AXIAL CMF55185R00FKBF
RES 185ohm 1/2W 1% AXIAL

RES 185ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay
40C9536
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay 40C9536
CMF55, 185 Ohm, +/- 1 Percent, 100 ppm

CMF55, 185 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55185R00FKBF-ND CMF55185R00FKBF 40C9536
Product Name Through Hole Resistors RES 185 OHM 1/2W 1% AXIAL Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 185 ohms 185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details