184 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole CMF-55 184 .1% T-2 EK e3
CMF-55 184 .1% T-2 EK e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55184R00BHEK-ND | CMF55184R00BHEK | 68P2561 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf-55 184 .1% T-2 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 184 ohms |