Vishay Intertechnology, Inc. Through Hole Resistors CMF55183R00FKEB

Description
183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55183R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55183R00FKEB-ND
Through Hole Resistors CMF55183R00FKEB-ND
183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 183 OHM 1/2W 1% AXIAL - CMF55183R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 183 OHM 1/2W 1% AXIAL
CMF55183R00FKEB
RES 183 OHM 1/2W 1% AXIAL CMF55183R00FKEB
RES 183ohm 1/2W 1% AXIAL

RES 183ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 183 1% T-1 Eb E3 Vishay - 48P6183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 183 1% T-1 Eb E3 Vishay
48P6183
Cmf-55 183 1% T-1 Eb E3 Vishay 48P6183
CMF-55 183 1% T-1 EB e3

CMF-55 183 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55183R00FKEB-ND CMF55183R00FKEB 48P6183
Product Name Through Hole Resistors RES 183 OHM 1/2W 1% AXIAL Cmf-55 183 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 183 ohms 183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers