Vishay Intertechnology, Inc. RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKEB70

Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FKEB70
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKEB70
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00FKEB70-ND
Through Hole Resistors CMF55182R00FKEB70-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 182 1% T-1 Eb E3 Vishay - 68P2548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 182 1% T-1 Eb E3 Vishay
68P2548
Cmf-55-70 182 1% T-1 Eb E3 Vishay 68P2548
CMF-55-70 182 1% T-1 EB e3

CMF-55-70 182 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FKEB70 CMF55182R00FKEB70-ND 68P2548
Product Name RES 182 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 182 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details