Vishay Intertechnology, Inc. RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKEB

Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FKEB
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKEB
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00FKEB-ND
Through Hole Resistors CMF55182R00FKEB-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 182 1% T-1 Eb E3 Vishay - 48P6181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182 1% T-1 Eb E3 Vishay
48P6181
Cmf-55 182 1% T-1 Eb E3 Vishay 48P6181
CMF-55 182 1% T-1 EB e3

CMF-55 182 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FKEB CMF55182R00FKEB-ND 48P6181
Product Name RES 182 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 182 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details