Vishay Intertechnology, Inc. Through Hole Resistors CMF55182R00FHRE

Description
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55182R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00FHRE-ND
Through Hole Resistors CMF55182R00FHRE-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FHRE
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FHRE
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9519
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9519
Resistor,Metal Film,182Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,182Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FHRE-ND CMF55182R00FHRE 40C9519
Product Name Through Hole Resistors RES 182 OHM 1/2W 1% AXIAL Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details