RES 182ohm 1/2W 0.5% AXIAL
RES 182 OHM 1/2W 0.5% AXIAL Product overview: CMF55182R00DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 182 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55182R00DHR6 can be used for catalog matching and distributor lookup.
RES 182 OHM 1/2W 0.5% AXIAL
182 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55182R00DHR6 | 53-CMF55182R00DHR6 | 541-CMF55182R00DHR6CT-ND |
| Product Name | RES 182 OHM 1/2W 0.5% AXIAL | 182 OHM 2W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial |
| Resistance Range | 182 ohms | 182 ohms | 182 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Technology / Construction | Metal Film | MetalFilm |