Vishay Precision Group Metal Film Resistors - CMF55182K00DHWF

Description
Metal Film Resistors - Through Hole CMF-55 182K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 182K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55182K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55182K00DHWF
Metal Film Resistors - CMF55182K00DHWF
Metal Film Resistors - Through Hole CMF-55 182K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 182K .5% T-2 RE5

Supplier's Site
Cmf-55 182K .5% T-2 Re5 Vishay - 68P2525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182K .5% T-2 Re5 Vishay
68P2525
Cmf-55 182K .5% T-2 Re5 Vishay 68P2525
CMF-55 182K .5% T-2 RE5

CMF-55 182K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55182K00DHWF 68P2525
Product Name Metal Film Resistors - Cmf-55 182K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details